SensorsONE, Ltd. PD33X Digital Differential Pressure Sensor PD33X Digital Differential Pressure Sensor

Description
The PD33X differential digital pressure sensor incorporates semiconductor strain gauge sensing technology and digital compensation techniques to produce a highly precise pressure transducer over a wide temperature range. The optional USB or RS232 interface cable enables the PD33X digital differential pressure transducer to be used with the prog30 instrument configuration software and the read30 data reading software. The live pressure output signal can be read or a data logging procedure can be configured for recording pressure data at timed intervals. All data can be displayed in the form of graphs and printed out if necessary. The PD33X differential digital pressure sensor also incorporates a temperature sensor which is located very close to the diaphragm in contact with the media. This temperature sensor is used to digitally correct the pressure transducer at different temperatures and it is also provided as an output signal via the RS485 interface.
Description
The PD33X differential digital pressure sensor incorporates semiconductor strain gauge sensing technology and digital compensation techniques to produce a highly precise pressure transducer over a wide temperature range. The optional USB or RS232 interface cable enables the PD33X digital differential pressure transducer to be used with the prog30 instrument configuration software and the read30 data reading software. The live pressure output signal can be read or a data logging procedure can be configured for recording pressure data at timed intervals. All data can be displayed in the form of graphs and printed out if necessary. The PD33X differential digital pressure sensor also incorporates a temperature sensor which is located very close to the diaphragm in contact with the media. This temperature sensor is used to digitally correct the pressure transducer at different temperatures and it is also provided as an output signal via the RS485 interface.

Suppliers

Company
Product
Description
Supplier Links
PD33X Digital Differential Pressure Sensor - PD33X Digital Differential Pressure Sensor - SensorsONE, Ltd.
Oakham, Rutland, United Kingdom
PD33X Digital Differential Pressure Sensor
PD33X Digital Differential Pressure Sensor
PD33X Digital Differential Pressure Sensor PD33X Digital Differential Pressure Sensor
The PD33X differential digital pressure sensor incorporates semiconductor strain gauge sensing technology and digital compensation techniques to produce a highly precise pressure transducer over a wide temperature range. The optional USB or RS232 interface cable enables the PD33X digital differential pressure transducer to be used with the prog30 instrument configuration software and the read30 data reading software. The live pressure output signal can be read or a data logging procedure can be configured for recording pressure data at timed intervals. All data can be displayed in the form of graphs and printed out if necessary. The PD33X differential digital pressure sensor also incorporates a temperature sensor which is located very close to the diaphragm in contact with the media. This temperature sensor is used to digitally correct the pressure transducer at different temperatures and it is also provided as an output signal via the RS485 interface.

The PD33X differential digital pressure sensor incorporates semiconductor strain gauge sensing technology and digital compensation techniques to produce a highly precise pressure transducer over a wide temperature range.

The optional USB or RS232 interface cable enables the PD33X digital differential pressure transducer to be used with the prog30 instrument configuration software and the read30 data reading software. The live pressure output signal can be read or a data logging procedure can be configured for recording pressure data at timed intervals. All data can be displayed in the form of graphs and printed out if necessary.

The PD33X differential digital pressure sensor also incorporates a temperature sensor which is located very close to the diaphragm in contact with the media. This temperature sensor is used to digitally correct the pressure transducer at different temperatures and it is also provided as an output signal via the RS485 interface.

Supplier's Site

Technical Specifications

  SensorsONE, Ltd.
Product Category Pressure Sensors
Product Number PD33X Digital Differential Pressure Sensor
Product Name PD33X Digital Differential Pressure Sensor
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-411-P - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details