The 33X digital pressure sensor incorporates silicon strain gauge sensing technology and digital characterisation techniques to produce a highly accurate pressure sensor over a wide temperature range.
The optional USB or RS232 converter cable enables the 33X digital pressure sensor to be used with the prog30 instrument programming software and the read30 data collection software. The live pressure reading can be measured or a data logging procedure can be set up for recording pressure data at set intervals. All data can be displayed in the form of graphs and printed out if necessary.
The 33X digital pressure sensor also incorporates a temperature sensor which is located very close to the diaphragm in contact with the media. This temperature sensor is used to digitally correct the pressure sensor at different temperatures and it is also provided as an output signal via the RS485 interface.
| SensorsONE, Ltd. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 33X High Accuracy Digital Output Pressure Sensor |
| Product Name | 33X High Accuracy Digital Output Pressure Sensor |
| Device Category | Sensor (optional feature) |