Merit Sensor Systems Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features Range: -15 to 5 PSIG Type: Gage Media Air, gases and liquids Packaging: Bulk Flexibility: Sensitivity, resistance, bridge, constraint, etc. Temperature Range: 10 to +90 C Benefits Performance: Enjoy... | |
| Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it... | |
| Are you looking for an invasive blood-pressure sensor to support high volumes at a low cost? We have a solid history of supplying our AAMI-compliant blood-pressure sensor, the BP Series,... | |
| Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance,... | |
| The 3000 Series is ideal for high-volume, low-pressure OEM applications. Features Pressure 5 to 100 psi (0.34 to 6.9 bar; 34.5 to 689 KPa) Temperature -40 to 150 °C Configuration... | |
| The 5000 Series is ideal for high-volume, high-pressure OEM applications Features Pressure 1,000 to 10,000 psi (68.9 to 689 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration... | |
| The 7000 Series is ideal for high-volume, medium-pressure, small-package OEM applications. Features Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C... | |
| The AP Series is calibrated at room temperature using laser-trimmed resistors. It is suitable for high-volume and low- to medium-pressure applications. Features Range -15 to 300 psi (-1 to 20.7... | |
| The AP301 Series is ideal for high-volume, medium-pressure OEM applications. Features Pressure 100 to 1,000 psi (6.9 to 68.9 bar; 689 to 6,895 KPa) Temperature -40 to 150 °C Configuration... | |
| The HM Series was designed for harsh-media applications from low to medium pressure. Features Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to... | |
| The HTS Series is a surface-mountable pressure sensor that offers you a choice between an analog or digital output. But the HTS Series is not just your typical surface-mount device. | |
| The J Series is ideal for high-volume, low-pressure applications. Features Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute,... | |
| The K Series is ideal for high-volume, high-pressure OEM applications. Features Pressure 1,000 to 10,000 psi (68.9 to 690 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration... | |
| The L Series is an ultra-sensitive and stable MEMS die that is ideal for low-pressure applications, such as CPAP and air handlers. Features Pressure 0.15 to 1 psi (10 to... | |
| The MS Series is a surface-mountable device suitable for high-volume and low- to medium-pressure applications. Features Range 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Type... | |
| The PMD Series is a thru-hole mountable device suitable for high-volume and low- to medium-pressure applications. Features Range: 5 to 50 psi (0.34 to 3.5 bar; 34.5 to 345 KPa)... | |
| The RPD Series is a flexible platform with excellent media compatibility. It was designed for a wide range of pressures. Features Range 15 psi to 500 psi (1 to 34.5... | |
| The RS Series is an uncompensated, packaged piezoresistive pressure sensor and transducer that is simple to integrate into your product. Ideally a surface-mount device (SMD), the RS Series can also... | |
| The SMD Series is a surface-mountable device suitable for high-volume and low- to medium-pressure applications. Features Range: 5 to 500 psi (0.34 to 34.5 bar; 34.5 to 3,447 KPa) Type:... | |
| What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer... | |
| Whether you need to measure fuel vapor at low pressures or refrigerant gas at higher pressures, you can rely on the TVC Series. It was designed to provide a stable... |