Merit Sensor Systems MEMS Sensing Elements Low Cost Pressure Sensor D Series

Description
Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it a low-cost option for pressures from 1 to 21 bar. Features Pressure 15 to 300 psi / 1 to 20.7 bar / 103 to 2,068 kPa Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape or waffle pack Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet
Description
Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it a low-cost option for pressures from 1 to 21 bar. Features Pressure 15 to 300 psi / 1 to 20.7 bar / 103 to 2,068 kPa Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape or waffle pack Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Sensing Elements Low Cost Pressure Sensor - D Series - Merit Sensor Systems
South Jordan, UT, United States
MEMS Sensing Elements Low Cost Pressure Sensor
D Series
MEMS Sensing Elements Low Cost Pressure Sensor D Series
Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it a low-cost option for pressures from 1 to 21 bar. Features Pressure 15 to 300 psi / 1 to 20.7 bar / 103 to 2,068 kPa Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape or waffle pack Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it a low-cost option for pressures from 1 to 21 bar.

Features

Pressure 15 to 300 psi / 1 to 20.7 bar / 103 to 2,068 kPa Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape or waffle pack Flexibility Sensitivity, resistance, bridge, constraint, etc.

Benefits

Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensors
Product Number D Series
Product Name MEMS Sensing Elements Low Cost Pressure Sensor
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Absolute; Differential; Gauge; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

P1J Low Pressure Sensor, 5 mbar, SPI, P1J-5MB-8X16PA -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure Sensors, Transducers - 39-D6F-PH0505AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure sensors & Load sensors - Pressure sensors - SPD Series SMD/SOT analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Absolute, Differential
Signal Output Analog Voltage; Analogue
View Details