Merit Sensor Systems Custom High Volume, High Pressure Sensor Assembly MSS100

Description
Features Range: -15 to 5 PSIG Type: Gage Media Air, gases and liquids Packaging: Bulk Flexibility: Sensitivity, resistance, bridge, constraint, etc. Temperature Range: 10 to +90 C Benefits Performance: Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost: Save money over time with high-performing die Security: Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMS) Speed: Get to market quickly with creative and flexible solutions. Service: Experience prompt, personal and professional support. Typical Applications Medical: Blood Analyzer Equipment Medical Pneumatics Medical Diagnostic Devices Medical Analysis
Description
Features Range: -15 to 5 PSIG Type: Gage Media Air, gases and liquids Packaging: Bulk Flexibility: Sensitivity, resistance, bridge, constraint, etc. Temperature Range: 10 to +90 C Benefits Performance: Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost: Save money over time with high-performing die Security: Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMS) Speed: Get to market quickly with creative and flexible solutions. Service: Experience prompt, personal and professional support. Typical Applications Medical: Blood Analyzer Equipment Medical Pneumatics Medical Diagnostic Devices Medical Analysis

Suppliers

Company
Product
Description
Supplier Links
Custom High Volume, High Pressure Sensor Assembly - MSS100 - Merit Sensor Systems
South Jordan, UT, United States
Custom High Volume, High Pressure Sensor Assembly
MSS100
Custom High Volume, High Pressure Sensor Assembly MSS100
Features Range: -15 to 5 PSIG Type: Gage Media Air, gases and liquids Packaging: Bulk Flexibility: Sensitivity, resistance, bridge, constraint, etc. Temperature Range: 10 to +90 C Benefits Performance: Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost: Save money over time with high-performing die Security: Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMS) Speed: Get to market quickly with creative and flexible solutions. Service: Experience prompt, personal and professional support. Typical Applications Medical: Blood Analyzer Equipment Medical Pneumatics Medical Diagnostic Devices Medical Analysis

Features

Range: -15 to 5 PSIG

Type: Gage Media Air, gases and liquids

Packaging: Bulk

Flexibility: Sensitivity, resistance, bridge, constraint, etc.

Temperature Range: 10 to +90 C

Benefits

Performance: Enjoy best-in-class performance due to Merit’s proprietary Sentium technology

Cost: Save money over time with high-performing die

Security: Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMS)

Speed: Get to market quickly with creative and flexible solutions.

Service: Experience prompt, personal and professional support.

Typical Applications

Medical:

Blood Analyzer Equipment

Medical Pneumatics

Medical Diagnostic Devices

Medical Analysis

Supplier's Site

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensors
Product Number MSS100
Product Name Custom High Volume, High Pressure Sensor Assembly
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P60E/100bar - 1-P60E/100BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Media Isolated Pressure Sensors - 1007159-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details