Merit Sensor Systems MEMS Sensing Elements Ultra-Low Pressure Sensor L Series

Description
The L Series is an ultra-sensitive and stable MEMS die that is ideal for low-pressure applications, such as CPAP and air handlers. Features Pressure 0.15 to 1 psi (10 to 68.95 mbar; 1 to 6.89 KPa) Temperature -40 to 150 °C Configuration Gage or differential Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Size 3.3 x 3.3 mm Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet
Description
The L Series is an ultra-sensitive and stable MEMS die that is ideal for low-pressure applications, such as CPAP and air handlers. Features Pressure 0.15 to 1 psi (10 to 68.95 mbar; 1 to 6.89 KPa) Temperature -40 to 150 °C Configuration Gage or differential Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Size 3.3 x 3.3 mm Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Sensing Elements Ultra-Low Pressure Sensor - L Series - Merit Sensor Systems
South Jordan, UT, United States
MEMS Sensing Elements Ultra-Low Pressure Sensor
L Series
MEMS Sensing Elements Ultra-Low Pressure Sensor L Series
The L Series is an ultra-sensitive and stable MEMS die that is ideal for low-pressure applications, such as CPAP and air handlers. Features Pressure 0.15 to 1 psi (10 to 68.95 mbar; 1 to 6.89 KPa) Temperature -40 to 150 °C Configuration Gage or differential Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Size 3.3 x 3.3 mm Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

The L Series is an ultra-sensitive and stable MEMS die that is ideal for low-pressure applications, such as CPAP and air handlers.

Features

Pressure 0.15 to 1 psi (10 to 68.95 mbar; 1 to 6.89 KPa) Temperature -40 to 150 °C Configuration Gage or differential Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Size 3.3 x 3.3 mm

Benefits

Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensors
Product Number L Series
Product Name MEMS Sensing Elements Ultra-Low Pressure Sensor
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Differential; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6041235-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure sensor with analog display - PG2455 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details
5 suppliers
Pressure Transducers - 10213281-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details