Merit Sensor Systems Datasheets for Sensor Chips

Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more

Product Name Notes
Features Range: -15 to 5 PSIG Type: Gage Media Air, gases and liquids Packaging: Bulk Flexibility: Sensitivity, resistance, bridge, constraint, etc. Temperature Range: 10 to +90 C Benefits Performance: Enjoy...
Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it...
Are you looking for an invasive blood-pressure sensor to support high volumes at a low cost? We have a solid history of supplying our AAMI-compliant blood-pressure sensor, the BP Series,...
Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance,...
The 5000 Series is ideal for high-volume, high-pressure OEM applications Features Pressure 1,000 to 10,000 psi (68.9 to 689 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration...
The 7000 Series is ideal for high-volume, medium-pressure, small-package OEM applications. Features Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C...
The AP Series is calibrated at room temperature using laser-trimmed resistors. It is suitable for high-volume and low- to medium-pressure applications. Features Range -15 to 300 psi (-1 to 20.7...
The HM Series was designed for harsh-media applications from low to medium pressure. Features Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to...
The HTS Series is a surface-mountable pressure sensor that offers you a choice between an analog or digital output. But the HTS Series is not just your typical surface-mount device.
The J Series is ideal for high-volume, low-pressure applications. Features Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute,...
The K Series is ideal for high-volume, high-pressure OEM applications. Features Pressure 1,000 to 10,000 psi (68.9 to 690 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration...
The L Series is an ultra-sensitive and stable MEMS die that is ideal for low-pressure applications, such as CPAP and air handlers. Features Pressure 0.15 to 1 psi (10 to...
The MS Series is a surface-mountable device suitable for high-volume and low- to medium-pressure applications. Features Range 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Type...
The PMD Series is a thru-hole mountable device suitable for high-volume and low- to medium-pressure applications. Features Range: 5 to 50 psi (0.34 to 3.5 bar; 34.5 to 345 KPa)...
The RPD Series is a flexible platform with excellent media compatibility. It was designed for a wide range of pressures. Features Range 15 psi to 500 psi (1 to 34.5...
The RS Series is an uncompensated, packaged piezoresistive pressure sensor and transducer that is simple to integrate into your product. Ideally a surface-mount device (SMD), the RS Series can also...
The S Series, designed with Merit Sensor's new proprietary MeritUltra®technolog y, is an ideal pressure-sensing solution for applications with low to medium pressure.
The SMD Series is a surface-mountable device suitable for high-volume and low- to medium-pressure applications. Features Range: 5 to 500 psi (0.34 to 34.5 bar; 34.5 to 3,447 KPa) Type:...
What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer...
Whether you need to measure fuel vapor at low pressures or refrigerant gas at higher pressures, you can rely on the TVC Series. It was designed to provide a stable...