Merit Sensor Systems MEMS Sensing Elements Low Pressure Sensor J Series

Description
The J Series is ideal for high-volume, low-pressure applications. Features Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape, waffle pack Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions Service Experience prompt, personal, and professional support
Datasheet
Description
The J Series is ideal for high-volume, low-pressure applications. Features Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape, waffle pack Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions Service Experience prompt, personal, and professional support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Sensing Elements Low Pressure Sensor - J Series - Merit Sensor Systems
South Jordan, UT, United States
MEMS Sensing Elements Low Pressure Sensor
J Series
MEMS Sensing Elements Low Pressure Sensor J Series
The J Series is ideal for high-volume, low-pressure applications. Features Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape, waffle pack Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions Service Experience prompt, personal, and professional support

The J Series is ideal for high-volume, low-pressure applications.

Features

Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape, waffle pack Flexibility Sensitivity, resistance, bridge, constraint, etc.

Benefits

Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions Service Experience prompt, personal, and professional support

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensors
Product Number J Series
Product Name MEMS Sensing Elements Low Pressure Sensor
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Absolute; Differential; Gauge; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pneumatic Pressure Sensors - 2363647 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 17.4 psi (12.25 m H2O)
View Details
2 suppliers
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details