The HM Series was designed for harsh-media applications from low to medium pressure.
Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C Configuration Absolute, pressurized from the cavity side Media Air and gases and liquids that are compatible with silicon and glass Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Qualification AEC-Q100
Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | HM Series |
| Product Name | MEMS Sensing Elements Harsh Media Pressure Sensor |
| Device Category | Sensor |
| Sensor Technology | Utilizes MEMS |
| Measurement Type | Absolute |