Merit Sensor Systems Thru-Hole Mountable Uncompensated Pressure Sensor PMD Series

Description
The PMD Series is a thru-hole mountable device suitable for high-volume and low- to medium-pressure applications. Features Range: 5 to 50 psi (0.34 to 3.5 bar; 34.5 to 345 KPa) Type: Absolute, gage, differential and vacuum Media: Clean, dry air and non-corrosive gases Packaging: Trays Flexibility: Sensitivity, resistance, bridge, constraint, etc.
Datasheet
Description
The PMD Series is a thru-hole mountable device suitable for high-volume and low- to medium-pressure applications. Features Range: 5 to 50 psi (0.34 to 3.5 bar; 34.5 to 345 KPa) Type: Absolute, gage, differential and vacuum Media: Clean, dry air and non-corrosive gases Packaging: Trays Flexibility: Sensitivity, resistance, bridge, constraint, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Mountable Uncompensated Pressure Sensor - PMD Series - Merit Sensor Systems
South Jordan, UT, United States
Thru-Hole Mountable Uncompensated Pressure Sensor
PMD Series
Thru-Hole Mountable Uncompensated Pressure Sensor PMD Series
The PMD Series is a thru-hole mountable device suitable for high-volume and low- to medium-pressure applications. Features Range: 5 to 50 psi (0.34 to 3.5 bar; 34.5 to 345 KPa) Type: Absolute, gage, differential and vacuum Media: Clean, dry air and non-corrosive gases Packaging: Trays Flexibility: Sensitivity, resistance, bridge, constraint, etc.

The PMD Series is a thru-hole mountable device suitable for high-volume and low- to medium-pressure applications.

Features

Range: 5 to 50 psi (0.34 to 3.5 bar; 34.5 to 345 KPa)

Type: Absolute, gage, differential and vacuum

Media: Clean, dry air and non-corrosive gases

Packaging: Trays

Flexibility: Sensitivity, resistance, bridge, constraint, etc.

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensors
Product Number PMD Series
Product Name Thru-Hole Mountable Uncompensated Pressure Sensor
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Absolute; Differential; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
E8Y-L Pressure Display - E8Y-L5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - 2133345 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details