Merit Sensor Systems Datasheets for Vacuum Sensors
Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Sensors: Learn more
| Product Name | Notes |
|---|---|
| Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it... | |
| The 3000 Series is ideal for high-volume, low-pressure OEM applications. Features Pressure 5 to 100 psi (0.34 to 6.9 bar; 34.5 to 689 KPa) Temperature -40 to 150 °C Configuration... | |
| The 7000 Series is ideal for high-volume, medium-pressure, small-package OEM applications. Features Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C... | |
| The AP301 Series is ideal for high-volume, medium-pressure OEM applications. Features Pressure 100 to 1,000 psi (6.9 to 68.9 bar; 689 to 6,895 KPa) Temperature -40 to 150 °C Configuration... | |
| The J Series is ideal for high-volume, low-pressure applications. Features Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute,... | |
| The MS Series is a surface-mountable device suitable for high-volume and low- to medium-pressure applications. Features Range 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Type... |