Merit Sensor Systems Fully Compensated Harsh-media Pressure Sensor TR Series

Description
Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure from the backside, where media contacts nothing more than the ceramic substrate, glass, and gold-tin eutectic solder. With the TR Series you can count on accurate and reliable pressure measurement. Features Pressure 15 to 500 psi / 1.03 to 34.47 bar / 103.4 to 3,447.4 kPa Temperature -40 to 150 °C Configuration Absolute or gage Media Air, gases, and liquids Shipping Bulk or tape and reel Flexibility Sensitivity, resistance, bridge, constraint, etc. Typical Applications Industrial HVAC Industrial Automation Refrigeration Automotive Transmission Pressure Oil Pressure Fuel Rail EGR/Exhaust
Datasheet
Description
Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure from the backside, where media contacts nothing more than the ceramic substrate, glass, and gold-tin eutectic solder. With the TR Series you can count on accurate and reliable pressure measurement. Features Pressure 15 to 500 psi / 1.03 to 34.47 bar / 103.4 to 3,447.4 kPa Temperature -40 to 150 °C Configuration Absolute or gage Media Air, gases, and liquids Shipping Bulk or tape and reel Flexibility Sensitivity, resistance, bridge, constraint, etc. Typical Applications Industrial HVAC Industrial Automation Refrigeration Automotive Transmission Pressure Oil Pressure Fuel Rail EGR/Exhaust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully Compensated Harsh-media Pressure Sensor - TR Series - Merit Sensor Systems
South Jordan, UT, United States
Fully Compensated Harsh-media Pressure Sensor
TR Series
Fully Compensated Harsh-media Pressure Sensor TR Series
Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure from the backside, where media contacts nothing more than the ceramic substrate, glass, and gold-tin eutectic solder. With the TR Series you can count on accurate and reliable pressure measurement. Features Pressure 15 to 500 psi / 1.03 to 34.47 bar / 103.4 to 3,447.4 kPa Temperature -40 to 150 °C Configuration Absolute or gage Media Air, gases, and liquids Shipping Bulk or tape and reel Flexibility Sensitivity, resistance, bridge, constraint, etc. Typical Applications Industrial HVAC Industrial Automation Refrigeration Automotive Transmission Pressure Oil Pressure Fuel Rail EGR/Exhaust

Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure from the backside, where media contacts nothing more than the ceramic substrate, glass, and gold-tin eutectic solder. With the TR Series you can count on accurate and reliable pressure measurement.

Features

Pressure 15 to 500 psi / 1.03 to 34.47 bar / 103.4 to 3,447.4 kPa Temperature -40 to 150 °C Configuration Absolute or gage Media Air, gases, and liquids Shipping Bulk or tape and reel Flexibility Sensitivity, resistance, bridge, constraint, etc.

Typical Applications

Industrial HVAC Industrial Automation Refrigeration Automotive Transmission Pressure Oil Pressure Fuel Rail EGR/Exhaust

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensors
Product Number TR Series
Product Name Fully Compensated Harsh-media Pressure Sensor
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2858918 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - PU5412 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers
Board Mount Pressure Sensors - 1010452-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details