Merit Sensor Systems MEMS Sensing Elements Low Pressure Sensor 3000 Series

Description
The 3000 Series is ideal for high-volume, low-pressure OEM applications. Features Pressure 5 to 100 psi (0.34 to 6.9 bar; 34.5 to 689 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet
Description
The 3000 Series is ideal for high-volume, low-pressure OEM applications. Features Pressure 5 to 100 psi (0.34 to 6.9 bar; 34.5 to 689 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Sensing Elements Low Pressure Sensor - 3000 Series - Merit Sensor Systems
South Jordan, UT, United States
MEMS Sensing Elements Low Pressure Sensor
3000 Series
MEMS Sensing Elements Low Pressure Sensor 3000 Series
The 3000 Series is ideal for high-volume, low-pressure OEM applications. Features Pressure 5 to 100 psi (0.34 to 6.9 bar; 34.5 to 689 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

The 3000 Series is ideal for high-volume, low-pressure OEM applications.

Features

Pressure 5 to 100 psi (0.34 to 6.9 bar; 34.5 to 689 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc.

Benefits

Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensors
Product Number 3000 Series
Product Name MEMS Sensing Elements Low Pressure Sensor
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Absolute; Differential; Gauge; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure sensors - HPSD1000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure Sensors, Transducers - KP120T-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details