O'Keefe Controls Co. Datasheets for Flow Orifices and Flow Restrictors

Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves.
Flow Orifices and Flow Restrictors: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 24
Product Name Notes
Precision Metal Orifices - Press-Fit Inserts, 0.315" OD
Precision Metal Orifices - Push-On Tube Adapters, 10-32 UNF x Tube
Precision orifice assemblies that adapt to common fittings used in process instruments and hydraulic systems are shown.
The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to...
The inserts shown on this page are designed to press-fit into openings accurately machined in fittings, manifolds and custom parts. There is a choice of insert sizes and materials of...
The Precision Micro-Orifices® are constructed of brass or stainless steel with orifice sizes from .0003" to .005" diameter. The orifices are used to accurately met ervery low flow rates of...

<< Prev Next >>