O'Keefe Controls Co. Datasheets for Level Gauges

Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank
Level Gauges: Learn more

Product Name Notes
The Magnetic Float Valve is an air sensor for detecting liquid level inside a vessel. The float mechanism mounted within the vessel operates a ceramic coated magnet. As the float...
This panel controls a liquid level within the deadband of a single pneumatic float valve. It can be configured for pump-up or pump-down control when used in conjunction with a...
This panel indicates if a high liquid level condition exists when used in conjunction with our normally closed pneumatic float valves. It is an all pneumatic device. It is for...
This panel indicates if a low liquid level condition exists when used in conjunction with our normally open pneumatic float valves. It is an all pneumatic device. It is for...
This panel provides a pneumatic signal to control a drain valve or air operated pump to maintain a liquid level between two sensing points. It uses a normally closed float...
This panel provides a pneumatic signal to control a fill valve or air operated pump to maintain a liquid level between two sensing points. It uses a normally closed float...