Precision Metal Orifices - Press-Fit Inserts, 0.315" OD
| O'Keefe Controls Co. | |
|---|---|
| Product Category | Flow Orifices and Flow Restrictors |
| Product Number | IM-12-SS |
| Product Name | Precision Metal Orifices - Press-Fit Inserts, 0.315" OD |
| Connection | Push-to-Connect; .3155" Press-Fit Insert |
| Fitting / Connection Size | .3155" Press-Fit Insert |
| Media | Gas; Water |
| Material | Stainless; 316 SS |