Precision Metal Orifices - Push-On Tube Adapters, 10-32 UNF x Tube
| O'Keefe Controls Co. | |
|---|---|
| Product Category | Flow Orifices and Flow Restrictors |
| Product Number | IL-H0132-12-BR/PL |
| Product Name | Precision Metal Orifices - Push-On Tube Adapters, 10-32 UNF x Tube |
| Fitting Type | Adapter |
| Connection | Push-to-Connect; 10-32 UNF Male |
| Fitting / Connection Size | 10-32 UNF Male |
| Media | Gas; Water |
| Material | Brass; Brass/Plastic |