O'Keefe Controls Co. Precision Sapphire Orifices - NPT Connections JSS-64-BR

Description
The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
Request a Quote Datasheet
Description
The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Sapphire Orifices - NPT Connections - JSS-64-BR - O'Keefe Controls Co.
Monroe, CT, United States
Precision Sapphire Orifices - NPT Connections
JSS-64-BR
Precision Sapphire Orifices - NPT Connections JSS-64-BR
The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
    The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
Supplier's Site Datasheet

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number JSS-64-BR
Product Name Precision Sapphire Orifices - NPT Connections
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Orifice Assemblies - Plastic Insert, Type A - A-64-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-7-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-6-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details