O'Keefe Controls Co. Datasheets for Flow Orifices and Flow Restrictors
Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves.
Flow Orifices and Flow Restrictors: Learn more
| Product Name | Notes |
|---|---|
| One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .063" orifice diameter. Special sizes can... | |
| One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can... | |
| Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to as large as .035" orifice diameter. Special sizes can be made to order. | |
| The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to... | |
| Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to as large as .063" orifice diameter dependent on fitting geometry. Special sizes can... | |
| Precision orifice assemblies that adapt to common fittings used in process instruments and hydraulic systems are shown. Types K4, R4 and RG4 are used with nominal 1/4" tube fittings. Type... | |
| The inserts shown on this page are designed to press-fit into openings accurately machined in fittings, manifolds and custom parts. There is a choice of insert sizes and materials of... | |
| The Precision Micro-Orifices® are constructed of brass or stainless steel with orifice sizes from .0003" to .005" diameter. The orifices are used to accurately met ervery low flow rates of... |
| << Prev | Next >> |