O'Keefe Controls Co. Datasheets for Flow Orifices and Flow Restrictors
Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves.
Flow Orifices and Flow Restrictors: Learn more
| Product Name | Notes |
|---|---|
| Precision Metal Orifices - Push-On Tube Adapters, 1/4" NPT x Tube | |
| Precision Metal Orifices - Push-On Tube Adapters, 1/8" NPT x Tube | |
| Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings... | |
| The inserts shown on this page are designed to press-fit into openings accurately machined in fittings, manifolds and custom parts. There is a choice of insert sizes and materials of... | |
| The Precision Micro-Orifices® are constructed of brass or stainless steel with orifice sizes from .0003" to .005" diameter. The orifices are used to accurately meter very low flow rates of... |
| << Prev | Next >> |