O'Keefe Controls Co. Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Check Valves, Ball Type - Threaded Insert, Metal seat | |
| Check Valves; Threaded insert, Threaded insert with nose seal | |
| Disk type check valves are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow... | |
| Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids... | |
| Disk type check valves are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow... |
| Next >> |