O'Keefe Controls Co. Datasheets for Flow Orifices and Flow Restrictors

Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves.
Flow Orifices and Flow Restrictors: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24
Product Name Notes
Check Valves; Threaded insert, Threaded insert with nose seal
Fixed Flow Controls - Ball Type UNF/UNC Threaded Insert - 10-32 UNF
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to...
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .10 mm...
These checked orifices consist of a precision orifice in series with a ball check valve. The flow rate of the restricted flow is set by the orifice size. Reverse flow...

<< Prev Next >>