O'Keefe Controls Co. Datasheets for Flow Orifices and Flow Restrictors

Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves.
Flow Orifices and Flow Restrictors: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 24
Product Name Notes
A simple in-line element called a pressure snubber is used to reduce the rate of flow of fluids into pressure instruments and controls. A small orifice in an adapter fitting...
One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can...
Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to as large as .035" orifice diameter. Special sizes can be made to order.
These checked orifices consist of a precision orifice in a series with a ball check valve. The flow rate of the restricted flow is set by the orifice size. Reverse...
Bidirectional fixed flow orifices provide metered flow in two opposite directions. Flow in one direction occurs only through the low flow orifice. Flow in the opposite direction occurs through both...
One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can...
The inserts shown on this page are designed to press-fit into openings accurately machined in fittings, manifolds and custom parts. There is a choice of insert sizes and materials of...

<< Prev Next >>