Aratas America LLC Datasheets for High Voltage Relays
High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more
| Product Name | Notes |
|---|---|
| 1,500 VDC Precharge Power Relay Compact relay optimized for precharge for use in 1,500 VDC systems (L 37.2 x W 17.0 x H 25.5 mm) Applicable to precharge circuits with... | |
| 120 A Compact and high power latching relay High power switching: 120 A, 276 VAC Compact size: 37 mm × 43 mm × 22 mm Low temperature-rise High overcurrent capability,... | |
| 480 VAC 40 A 4-pole High Power Relay with Low Contact Resistance Low initial contact resistance: 6 mΩ max. 4-pole 40 A switching with compact size: W35 mm x L58... | |
| 60 A High power latching relay High power switching, Compact size High magnetic latching force provides vibration resistance Low contact resistance PCB terminals type available Conforms to UL 508 | |
| Capable of Interrupting Highvoltage, High-current Loads A compact relay (L111 x W60 x H76.7 mm) capable of switching DC400 V, 300 A. (Capable of interrupting max. DC300 V, 2500 A)... | |
| Compact DC Power Relays Capable of Switching 400 V 15 A DC loads Actualize a high capacity interruption through the function of extinction of magnetic arc by adopting high-efficiency magnetic... | |
| DC Power Relays Capable of Interrupting High-voltage, High-current Loads A compact relay (73 x 36 x 67.2 mm (L x W x H)) capable of switching 400-V 60-A DC loads. | |
| DC Power Relays Capable of Interrupting High-voltage, High-current Loads A compact relay (98 x 44 x 86.7 mm (L x W x H)) capable of switching 400-V 200-A DC loads. | |
| Gasless High-capacity DC Power Relay that achieves carbon neutrality. Achieves 500 VDC, 120 A high capacity with bidirectional switching performance without the need of gas filling and sealed structure of... | |
| Gasless High-capacity DC Power Relay that achieves carbon neutrality. Achieves 500 VDC, 200 A /250 A high capacity with bidirectional switching performance without the need of gas filling and sealed... | |
| High Load Relay for Motor/Resistive/Lamp Control Applications Can replace Mini ISO Plug-in type relay Small size & High heat resistance enable for usage in engine room Can support 60 A... | |
| High Power and Temperature Type Power Relay with 800 VAC 260 A / 1,000 VAC 300 A Breaking and Ultra-Low Contact Resistance Ambient temperature 85°C High impulse withstand voltage, 10... | |
| High Power Relay with Bidirectional Switching at 600 VDC, 50 A (Standard)/ 800 VDC, 100 A * (High-Capacity) Max. switching voltage 600 VDC (standard)/800 VDC (high-capacity) Rated carry/max. breaking current... | |
| High-Capacity Power Relay Capable of Switching up to 1,500 VDC, 150 A* Max. switching voltage 1,500 VDC, rated carry/max. breaking current 150 A (at 70°C)/100 A (at 85°C) Capable of... | |
| Low Profile Low Load Relay with H-Bridge Circuit Inside for Motor Control Applications Low profile and can switch 14 V 25 A motor load H-Bridge circuit inside Pin in paste... | |
| Miniature low load relay for Motor/Heater control of BCM applications High-density design and extremely small mounting space Equivalent capability of switching 14 V 25 A motor load despite of smaller... | |
| On board charger for EV & small mobility, AC power switching applications Compact Power PCB Relays Enables high-density design and space saving on PCB Compatible with 3-phase 22 kW on... | |
| Small size DC power relay for 800 VDC systems specialized for pre-charging applications Electrical endurance: C-Load 800 VDC 30 A (inrush) 100 k ops. Min. Insulation distance design in accordance... | |
| Standard Low Load Relay for Motor/Resistance Control Applications 30 A Switching Current Mid-sized 30 A Fuse Twin type (2 relays in 1 case) is available. Pin in paste reflow compliant... |
| << Prev |