High Power Relay with Bidirectional Switching at 600 VDC, 50 A (Standard)/ 800 VDC, 100 A * (High-Capacity)
Max. switching voltage 600 VDC (standard)/800 VDC (high-capacity)
Rated carry/max. breaking current 50 A (standard)/100 A (high-capacity)
Ambient temperature 85°C (Up to 105°C under specific conditions)
Contact gap ≥3.6 mm
Low initial contact resistance ≤5 mΩ
The UL60947-4-1 and the EN61810-10 required for the energy storage system have been certificated
* 100 A switching up to a maximum of 600 VDC
We have received ISO 14067 third-party verification for calculating the carbon footprint of each product.
【Video】What is the Arc Analysis Technology Combining Best Technologies
【1 Minute Video】Features of G9KB
High Power Relay with Bidirectional
Switching at 600 VDC, 50 A (Standard)/
800 VDC, 100 A * (High-Capacity)
- Max. switching voltage 600 VDC (standard)/800 VDC (high-capacity)
- Rated carry/max. breaking current 50 A (standard)/100 A (high-capacity)
- Ambient temperature 85°C (Up to 105°C under specific conditions)
- Contact gap ≥3.6 mm
- Low initial contact resistance ≤5 mΩ
- The UL60947-4-1 and the EN61810-10 required for the energy storage system have been certificated
* 100 A switching up to a maximum of 600 VDC
We have received ISO 14067 third-party verification for calculating the carbon footprint of each product.
【Video】What is the Arc Analysis Technology Combining Best Technologies
【1 Minute Video】Features of G9KB