Aratas America LLC G9KA PCB Power Relays G9KA-1A1B-E

Description
High Power and Temperature Type Power Relay with 800 VAC 260 A / 1,000 VAC 300 A Breaking and Ultra-Low Contact Resistance Ambient temperature 85°C High impulse withstand voltage, 10 kV Contact gap ≥4.0 mm (Conformed to VDE0126) Low initial contact resistance ≤0.2 mΩ Rises in board temperatures are suppressed by a low heat generation and high dissipation structure. Auxiliary contact option (High-capacity model) conformed to mirror contact structure defined in IEC/EN60947-4-1 Annex F7.2 High Contact Reliability (Min. 5 VDC, 1 mA, reference value) by Bifurcated contacts *Please check ”Precautions” before using G9KA. 【More Details】What is the Technology to Realize “Ultra Contact Resistance” 【Video】 Whole Explanation of G9KA 【Engineer Interview】“Extreme Low Heat Generation” Challenge to 0.2mΩ 【Quality Manager Interview】 Maintain “No Quality Defects are a Matter of Course“ X When using the G9KA series, please observe the following precautions and use it safely. Do not use a relay that has fallen, the relay may not work properly. Do not use clips or sockets to connect to the relay alone, and do not mount it outside the recommended soldering conditions. Insufficient connection may cause abnormal heat generation. Use a protection circuit together so that the current stops when the relay fails. When the relay fails, there is a risk of abnormal heat generation. When using relays with no load switching (so-called dry switching), please be sure to contact our sales representative for support. Dry switching does not provide the arc-cleaning effect on the contacts, which may cause contact resistance to increase. We do not recommend dry switching unless measures are taken to counteract this increase in contact resistance. In addition to the above, please be sure to check the precautions on the data sheet G9KA when using.
Request a Quote Datasheet
Description
High Power and Temperature Type Power Relay with 800 VAC 260 A / 1,000 VAC 300 A Breaking and Ultra-Low Contact Resistance Ambient temperature 85°C High impulse withstand voltage, 10 kV Contact gap ≥4.0 mm (Conformed to VDE0126) Low initial contact resistance ≤0.2 mΩ Rises in board temperatures are suppressed by a low heat generation and high dissipation structure. Auxiliary contact option (High-capacity model) conformed to mirror contact structure defined in IEC/EN60947-4-1 Annex F7.2 High Contact Reliability (Min. 5 VDC, 1 mA, reference value) by Bifurcated contacts *Please check ”Precautions” before using G9KA. 【More Details】What is the Technology to Realize “Ultra Contact Resistance” 【Video】 Whole Explanation of G9KA 【Engineer Interview】“Extreme Low Heat Generation” Challenge to 0.2mΩ 【Quality Manager Interview】 Maintain “No Quality Defects are a Matter of Course“ X When using the G9KA series, please observe the following precautions and use it safely. Do not use a relay that has fallen, the relay may not work properly. Do not use clips or sockets to connect to the relay alone, and do not mount it outside the recommended soldering conditions. Insufficient connection may cause abnormal heat generation. Use a protection circuit together so that the current stops when the relay fails. When the relay fails, there is a risk of abnormal heat generation. When using relays with no load switching (so-called dry switching), please be sure to contact our sales representative for support. Dry switching does not provide the arc-cleaning effect on the contacts, which may cause contact resistance to increase. We do not recommend dry switching unless measures are taken to counteract this increase in contact resistance. In addition to the above, please be sure to check the precautions on the data sheet G9KA when using.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G9KA PCB Power Relays - G9KA-1A1B-E - Aratas America LLC
Hoffman Estates, IL, United States
G9KA PCB Power Relays
G9KA-1A1B-E
G9KA PCB Power Relays G9KA-1A1B-E
High Power and Temperature Type Power Relay with 800 VAC 260 A / 1,000 VAC 300 A Breaking and Ultra-Low Contact Resistance Ambient temperature 85°C High impulse withstand voltage, 10 kV Contact gap ≥4.0 mm (Conformed to VDE0126) Low initial contact resistance ≤0.2 mΩ Rises in board temperatures are suppressed by a low heat generation and high dissipation structure. Auxiliary contact option (High-capacity model) conformed to mirror contact structure defined in IEC/EN60947-4-1 Annex F7.2 High Contact Reliability (Min. 5 VDC, 1 mA, reference value) by Bifurcated contacts *Please check ”Precautions” before using G9KA. 【More Details】What is the Technology to Realize “Ultra Contact Resistance” 【Video】 Whole Explanation of G9KA 【Engineer Interview】“Extreme Low Heat Generation” Challenge to 0.2mΩ 【Quality Manager Interview】 Maintain “No Quality Defects are a Matter of Course“ X When using the G9KA series, please observe the following precautions and use it safely. Do not use a relay that has fallen, the relay may not work properly. Do not use clips or sockets to connect to the relay alone, and do not mount it outside the recommended soldering conditions. Insufficient connection may cause abnormal heat generation. Use a protection circuit together so that the current stops when the relay fails. When the relay fails, there is a risk of abnormal heat generation. When using relays with no load switching (so-called dry switching), please be sure to contact our sales representative for support. Dry switching does not provide the arc-cleaning effect on the contacts, which may cause contact resistance to increase. We do not recommend dry switching unless measures are taken to counteract this increase in contact resistance. In addition to the above, please be sure to check the precautions on the data sheet G9KA when using.

High Power and Temperature
Type Power Relay with
800 VAC 260 A / 1,000 VAC 300 A
Breaking and Ultra-Low Contact
Resistance

  • Ambient temperature 85°C
  • High impulse withstand voltage, 10 kV
  • Contact gap ≥4.0 mm (Conformed to VDE0126)
  • Low initial contact resistance ≤0.2 mΩ
  • Rises in board temperatures are suppressed
    by a low heat generation and high dissipation structure.
  • Auxiliary contact option (High-capacity model) conformed to mirror
    contact structure defined in IEC/EN60947-4-1 Annex F7.2
  • High Contact Reliability (Min. 5 VDC, 1 mA, reference value) by
    Bifurcated contacts

*Please check ”Precautions” before using G9KA.

【More Details】What is the Technology to Realize “Ultra Contact Resistance”


【Video】
Whole Explanation of G9KA


【Engineer Interview】“Extreme Low Heat Generation” Challenge to 0.2mΩ


【Quality Manager Interview】 Maintain “No Quality Defects are a Matter of Course“


X

When using the G9KA series, please observe the following precautions and use it safely.

  • Do not use a relay that has fallen, the relay may not work properly.
  • Do not use clips or sockets to connect to the relay alone, and do not mount it outside the recommended soldering conditions. Insufficient connection may cause abnormal heat generation.
  • Use a protection circuit together so that the current stops when the relay fails. When the relay fails, there is a risk of abnormal heat generation.
  • When using relays with no load switching (so-called dry switching), please be sure to contact our sales representative for support.
  • Dry switching does not provide the arc-cleaning effect on the contacts, which may cause contact resistance to increase.
  • We do not recommend dry switching unless measures are taken to counteract this increase in contact resistance.

In addition to the above, please be sure to check the precautions on the data sheet G9KA when using.

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G9KA-1A1B-E
Product Name G9KA PCB Power Relays
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z2620-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays, Over 2 Amps - Z2835-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays, Over 2 Amps - Z2513-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
3 suppliers