Aratas America LLC Datasheets for High Voltage Relays

High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more

Page: 1 2 3
Product Name Notes
A High-capacity, High-dielectric-stre ngth Relay Compatible with Momentary Voltage Drops No contact chattering for momentary voltage drops up to 50% of rated voltage. Wide-range AC-activated coil that handles 100 to...
A Miniature Power Relay with 1-pole 10 A for various loads. Reduced power consumption with voltage holding and pulse width modulation (PWM) control. (-PW Model) Latching types that can contribute...
Compact Power Relay Capable of Switching 1,000 VDC Loads DC high capacity switching for both normal and reverse polarity is available with the addition of the reverse polarity specification. Two...
General, multi-purpose relay DC12V, DC24V coil High-wattage Surge suppression, diode type available Fully sealed type (Protective structure) Bracket and rubber suspension type available High wattage type meets mini ISO wattage...
High Capacity and High Dielectric Strength Miniature Relay with Fully Sealed Construction in 5 A (8 A) SPST-NO(1a), SPST-NO+SPST-NC(1a1b ), DPST-NO(2a), DPST-NC(2b) Types P6B model for connecting sockets are available.
High Power Relay with Max. Switching Voltage of 800 VAC, Carry Current of 100 A (Standard Model)/ 120 A or 150 A (High-Capacity Model) High power switching of 480 VAC...
Low profile relay The height is approximately half of a typical Micro ISO relay. Smaller, less heating and capable to carry high current.
Low-profile 12.3 mm height power relay with maximum switching of 10A Low profile: 12.3 mm in height Max. switching capacity: 2,500 VA (NO) Dielectric strength: 5 kV Clearance and creepage...
Low-profile Relay with Various Models Low profile: 15.7 mm in height. Creepage distance 8mm between coil and contacts 10 kV Impulse withstand voltage Models with AC coil available. High-Inrush model...
Middle load relay for Motor/Heater control applications Can replace Micro ISO Plug-in type relay Small size & High heat resistance enable for usage in engine room Can support 40 A...
Miniature and Low Height Single-pole Power Relay with 36A Switching Current Delivers high capacity switching up to 480 VAC, 36 A (G6QE-1A4 type) in a compact form Achieved 10-kV impulse...
Miniature High Capacity Relays with SPST-NO 10A and SPST-NO + SPST-NC 8A SPST-NO 10A and SPST-NO + SPST-NC 8A for power switching and output that satisfy the needs for space-saving.
Miniature low load relay for Motor/Heater control of BCM applications High-density design and extremely small mounting space Equivalent capability of switching 14 V 25 A motor load despite of smaller...
Miniature Power Relay for 1-pole 10 A Switching Low-profile height of 15 mm (approx. 60% the height of the Omron G2R model). 10 A (N.O.) of high switching capacity (model...
Slim, Miniature Relay, Capable of Relaying Programmable Controller and Temperature Controller Outputs Reduced board space, ideal for high-density mounting (45%. (6.5 mm (W) × 17.5 mm (L) × 12.5 mm...
Small-Size and Low Height Power Relay for Switching 55 A Capable of high-capacity switching with a contact rating of 480 VAC, 55 A despite its small size (L 30.5 x...
Small-Size and Low-Back High Performance Latching Relay that Realizes a 16-A High Inrush Switching Current Creepage distance 8 mm between coil and contacts 10 kV impulse withstand voltage Ambient operating...
SPST Slim Power Relay for 5 A switching Slim 5-mm width and miniature size. (20 × 5.08 × 12.5 mm) High switching capability 5 A (250 VAC and 30 VDC),...
Two-pole Power Relay That Is Ideal for Inverters in Photovoltaic Power Systems High switching capacity with contact rating of 30 A at 280 VAC (AC7a class). Power consumption reduced by...

<< Prev Next >>