Aratas America LLC Relay, Spst-No, 277Vac, 500Vdc, 60A; Contact Configuration Omron Electronic Components G9EN-1-UVD DC12

Description
RELAY, SPST-NO, 277VAC, 500VDC, 60A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:60A; Product Range:G9EN-1 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 500VDC, 60A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:60A; Product Range:G9EN-1 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 500Vdc, 60A; Contact Configuration Omron Electronic Components - 90W1587 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 500Vdc, 60A; Contact Configuration Omron Electronic Components
90W1587
Relay, Spst-No, 277Vac, 500Vdc, 60A; Contact Configuration Omron Electronic Components 90W1587
RELAY, SPST-NO, 277VAC, 500VDC, 60A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:60A; Product Range:G9EN-1 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 500VDC, 60A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:60A; Product Range:G9EN-1 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 90W1587
Product Name Relay, Spst-No, 277Vac, 500Vdc, 60A; Contact Configuration Omron Electronic Components
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1762814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Power Relays - 2326259 - RS Components, Ltd.
Aratas America LLC
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details