Radial Engineering, Ltd. Stereo +4dB to -10dB Converter with Radial Transformers Pro-ISO

Description
The Radial Pro-Iso is a stereo line isolator designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take the balanced output of a mixer and feed a consumer level recorder or audio input on a computer. The Pro-Iso employs a more cost effective transformer that focuses the energy in the voice range. This makes the Pro-Iso a great choice for sermons, news gathering and spoken voice. The passive design begins with 100% discrete components throughout. A set & forget level control lets you attenuate the input signal to prevent it from overloading the destination device. Output connections include a stereo pair of ¼" connectors, a set of RCAs and a mini 3.5mm (1/8") for interfacing to a mini recorder or lap-top computer. Transformer isolation helps eliminate hum and buzz caused by ground loops while eliminating stray DC currents from flowing.
Description
The Radial Pro-Iso is a stereo line isolator designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take the balanced output of a mixer and feed a consumer level recorder or audio input on a computer. The Pro-Iso employs a more cost effective transformer that focuses the energy in the voice range. This makes the Pro-Iso a great choice for sermons, news gathering and spoken voice. The passive design begins with 100% discrete components throughout. A set & forget level control lets you attenuate the input signal to prevent it from overloading the destination device. Output connections include a stereo pair of ¼" connectors, a set of RCAs and a mini 3.5mm (1/8") for interfacing to a mini recorder or lap-top computer. Transformer isolation helps eliminate hum and buzz caused by ground loops while eliminating stray DC currents from flowing.

Suppliers

Company
Product
Description
Supplier Links
Stereo +4dB to -10dB Converter with Radial Transformers - 55647 - TMP Pro Distribution
Berlin, CT, USA
Stereo +4dB to -10dB Converter with Radial Transformers
55647
Stereo +4dB to -10dB Converter with Radial Transformers 55647
The Radial Pro-Iso is a stereo line isolator designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take the balanced output of a mixer and feed a consumer level recorder or audio input on a computer. The Pro-Iso employs a more cost effective transformer that focuses the energy in the voice range. This makes the Pro-Iso a great choice for sermons, news gathering and spoken voice. The passive design begins with 100% discrete components throughout. A set & forget level control lets you attenuate the input signal to prevent it from overloading the destination device. Output connections include a stereo pair of ¼" connectors, a set of RCAs and a mini 3.5mm (1/8") for interfacing to a mini recorder or lap-top computer. Transformer isolation helps eliminate hum and buzz caused by ground loops while eliminating stray DC currents from flowing.

The Radial Pro-Iso is a stereo line isolator designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take the balanced output of a mixer and feed a consumer level recorder or audio input on a computer.
The Pro-Iso employs a more cost effective transformer that focuses the energy in the voice range. This makes the Pro-Iso a great choice for sermons, news gathering and spoken voice.
The passive design begins with 100% discrete components throughout. A set & forget level control lets you attenuate the input signal to prevent it from overloading the destination device. Output connections include a stereo pair of ¼" connectors, a set of RCAs and a mini 3.5mm (1/8") for interfacing to a mini recorder or lap-top computer. Transformer isolation helps eliminate hum and buzz caused by ground loops while eliminating stray DC currents from flowing.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Signal Conditioners
Product Number 55647
Product Name Stereo +4dB to -10dB Converter with Radial Transformers
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details