Panel Components & Systems, Inc. Single Function DC Voltage and Current Transducers M100-DV1

Description
These isolators isolate the DC input signal from the DC Output signal, which is directly proportional to the input signal. There are two levels of isolation offered, the M100-DA1 / DV1 / DV2 have 4kV isolation and the M100-DA1I / DV1I / DV2I have 1.5kV isolation. A wide range of both D.C. Current and voltage inputs are offered. Typically these isolators can be used to prevent earth loops, which occur when a measuring source, that is earthed, is connected to a computer or data logger that is also earthed. Another common use is to provide isolation on the inputs to a PLC. All of the above isolators have either A.C. or D.C. Auxiliaries which means they have an advantage over loop powered units, in that if for any reason the output lead should become disconnected, the input will not be saturated.
Description
These isolators isolate the DC input signal from the DC Output signal, which is directly proportional to the input signal. There are two levels of isolation offered, the M100-DA1 / DV1 / DV2 have 4kV isolation and the M100-DA1I / DV1I / DV2I have 1.5kV isolation. A wide range of both D.C. Current and voltage inputs are offered. Typically these isolators can be used to prevent earth loops, which occur when a measuring source, that is earthed, is connected to a computer or data logger that is also earthed. Another common use is to provide isolation on the inputs to a PLC. All of the above isolators have either A.C. or D.C. Auxiliaries which means they have an advantage over loop powered units, in that if for any reason the output lead should become disconnected, the input will not be saturated.

Suppliers

Company
Product
Description
Supplier Links
Single Function DC Voltage and Current Transducers - M100-DV1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function DC Voltage and Current Transducers
M100-DV1
Single Function DC Voltage and Current Transducers M100-DV1
These isolators isolate the DC input signal from the DC Output signal, which is directly proportional to the input signal. There are two levels of isolation offered, the M100-DA1 / DV1 / DV2 have 4kV isolation and the M100-DA1I / DV1I / DV2I have 1.5kV isolation. A wide range of both D.C. Current and voltage inputs are offered. Typically these isolators can be used to prevent earth loops, which occur when a measuring source, that is earthed, is connected to a computer or data logger that is also earthed. Another common use is to provide isolation on the inputs to a PLC. All of the above isolators have either A.C. or D.C. Auxiliaries which means they have an advantage over loop powered units, in that if for any reason the output lead should become disconnected, the input will not be saturated.

These isolators isolate the DC input signal from the DC Output signal, which is directly proportional to the input signal. There are two levels of isolation offered, the M100-DA1 / DV1 / DV2 have 4kV isolation and the M100-DA1I / DV1I / DV2I have 1.5kV isolation. A wide range of both D.C. Current and voltage inputs are offered.

Typically these isolators can be used to prevent earth loops, which occur when a measuring source, that is earthed, is connected to a computer or data logger that is also earthed. Another common use is to provide isolation on the inputs to a PLC.

All of the above isolators have either A.C. or D.C.
Auxiliaries which means they have an advantage over loop powered units, in that if for any reason the output lead should become disconnected, the input will not be saturated.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Isolators
Product Number M100-DV1
Product Name Single Function DC Voltage and Current Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details