KAYDON Bearings Datasheets for Slewing Rings and Turntable Bearings

Slewing rings and turntable bearings can accommodate axial, radial and moment loads. They are not mounted in a housing or on a shaft, but are instead mounted directly to a seating surface via mounting holes.
Slewing Rings and Turntable Bearings: Learn more

Product Name Notes
13004001
16015001
16258001
16264001
16265001
16266001
16267001
16268001
16269001
16270001
16271001
16272001
16273001
16274001
16275001
16276001
16277001
16278001
16279001
16280001
16281001
16282001
16283001
16284001
16285001
16286001
Heavy Duty Turntable Bearings Ideally suited for applications such as truck mounted cranes, hoists, and non-precision industrial tables and positioners. Available from stock. Ball pitch diameters from 9" to 40"...
KH series bearings are designed to provide precise positioning and stopping, with consistent repeatability, in applications where rotation is constant, intermittent or oscillating. They are the ideal bearing for advanced...
Pre-engineered Light Profile Turntable (Slewing Ring) Bearings Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout...
HT10-30E1Z
HT10-30N1Z
HT10-30P1Z
HT10-36E1Z
HT10-36N1Z
HT10-36P1Z
HT10-42E1Z
HT10-42N1Z
HT10-42P1Z
HT10-48E1Z
HT10-48N1Z
HT10-48P1Z
HT10-54E1Z
HT10-54N1Z
HT10-54P1Z
HT10-60E1Z
HT10-60N1Z
HT10-60P1Z
Ideally suited for applications such as truck mounted cranes, hoists, and non-precision industrial tables and positioners. Available from stock. Ball pitch diameters from 9" to 40" and moment load ratings...
Kaydon's HS series slewing ring bearings have rectangular cross sections that provide approximately twice the load capacity (moment ratings up to 139,900 ft-lbs) in the same envelope. HS series bearings...
TR Series
XR Series
XT Series