KAYDON Bearings TR Series 16370001

Description
TR Series
Description
TR Series

Suppliers

Company
Product
Description
Supplier Links
TR Series - 16370001 - KAYDON Bearings
Muskegon, MI, United States
TR Series
16370001
TR Series 16370001
TR Series

TR Series

Supplier's Site

Technical Specifications

  KAYDON Bearings
Product Category Roller Bearings
Product Number 16370001
Product Name TR Series
Application Radar, Cranes, Excavators, Stackers
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB20030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6634-X - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.3780 inch (35.001 mm)
View Details
Roller Bearings - 1469278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details