Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER BEARINGS
KAYDON BEARINGS
16372001 -- TR SERIES
KAYDON Bearings
TR Series
16372001
Description
TR Series
KAYDON Bearings
Done
Description
TR Series
Suppliers
Company
Product
Description
Supplier Links
KAYDON Bearings
Muskegon, MI, United States
TR Series
16372001
TR Series
16372001
TR Series
TR Series
Supplier's Site
Technical Specifications
KAYDON Bearings
Product Category
Roller Bearings
Product Number
16372001
Product Name
TR Series
Application
Radar, Cranes, Excavators, Stackers
Unlock Full Specs
to access all available technical data
Similar Products
HIWIN Corporation
Crossed Roller Bearings
CRBC Series
Specs
Type
Crossed Roller; (Thin-section)
View Details
RS Components, Ltd.
Roller Bearings
1469295
Specs
Rolling Element
Steel
Design Units
Metric
Bore
0.4724 inch (12.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing
BPSLHS-100
Specs
Type
Spherical
Static Radial
32000 lbs (14512 kg)
View Details
Accurate Bushing Company, Inc.
SMITH-TRAX® Bearings, PYR: Plain Yoke Type
PYR-2-1/4
Specs
Design Units
Inch
Bore
0.6250 inch (15.875 mm)
Overall Width
1.3130 inch (33.350 mm)
View Details