Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER BEARINGS
KAYDON BEARINGS
16384001 -- TR SERIES
KAYDON Bearings
TR Series
16384001
Description
TR Series
KAYDON Bearings
Done
Description
TR Series
Suppliers
Company
Product
Description
Supplier Links
KAYDON Bearings
Muskegon, MI, United States
TR Series
16384001
TR Series
16384001
TR Series
TR Series
Supplier's Site
Technical Specifications
KAYDON Bearings
Product Category
Roller Bearings
Product Number
16384001
Product Name
TR Series
Application
Radar, Cranes, Excavators, Stackers
Unlock Full Specs
to access all available technical data
Similar Products
THK America, Inc.
Rotation - Cross Roller Ring
RBU2508UUC0
Specs
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
0.9843 inch (25.000 mm)
View Details
RS Components, Ltd.
Roller Bearings
1469262
Specs
Design Units
Metric
Bore
0.6693 inch (17.000 mm)
Outside Diameter
1.5748 inch (40.000 mm)
View Details
Accurate Bushing Company, Inc.
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type
MFCR-125-E
Specs
Features
Flanged
Dynamic Axial
58500 lbs (26531 kg)
Dynamic Radial
148100 lbs (67166 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing
BPSLHS-080
Specs
Type
Spherical
Static Radial
17900 lbs (8118 kg)
View Details