KAYDON Bearings XR Series 16328001

Description
XR Series
Description
XR Series

Suppliers

Company
Product
Description
Supplier Links
XR Series - 16328001 - KAYDON Bearings
Muskegon, MI, United States
XR Series
16328001
XR Series 16328001
XR Series

XR Series

Supplier's Site

Technical Specifications

  KAYDON Bearings
Product Category Roller Bearings
Product Number 16328001
Product Name XR Series
Type Crossed Roller
Application Radar, Military Turrets, Machine Tools
Design Units Inch
Bore 18.6670 inch (474.142 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Roller Bearings - 2482893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details