KAYDON Bearings XR Series 16343001

Description
XR Series
Description
XR Series

Suppliers

Company
Product
Description
Supplier Links
XR Series - 16343001 - KAYDON Bearings
Muskegon, MI, United States
XR Series
16343001
XR Series 16343001
XR Series

XR Series

Supplier's Site

Technical Specifications

  KAYDON Bearings
Product Category Roller Bearings
Product Number 16343001
Product Name XR Series
Type Crossed Roller
Application Radar, Military Turrets, Machine Tools
Design Units Inch
Bore 40.0000 inch (1015.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU16013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845774 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details