KAYDON Bearings Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 2 3 4 5
Product Name Notes
13004001
16015001
16258001
16264001
16265001
16266001
16267001
16268001
16269001
16270001
16271001
16272001
16273001
16274001
16275001
16276001
16277001
16278001
16279001
16280001
16281001
16282001
16283001
16284001
16285001
16286001
A Conrad assembled bearing designed for applications involving multiple loads. Unique internal geometry permits application of radial load, thrust load in either direction, and moment load, individually or in any...
A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing.
A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater...
HT10-30E1Z
HT10-30N1Z
HT10-30P1Z
HT10-36E1Z
HT10-36N1Z
HT10-36P1Z
HT10-42E1Z
HT10-42N1Z
HT10-42P1Z
HT10-48E1Z
HT10-48N1Z
HT10-48P1Z
HT10-54E1Z
HT10-54N1Z
HT10-54P1Z
HT10-60E1Z
HT10-60N1Z
HT10-60P1Z
Kaydon's HS series slewing ring bearings have rectangular cross sections that provide approximately twice the load capacity (moment ratings up to 139,900 ft-lbs) in the same envelope. HS series bearings...
REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that...
The REALI-SLIM® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The...
XT Series

Next >>