KAYDON Bearings TR Series 16378001

Description
TR Series
Description
TR Series

Suppliers

Company
Product
Description
Supplier Links
TR Series - 16378001 - KAYDON Bearings
Muskegon, MI, United States
TR Series
16378001
TR Series 16378001
TR Series

TR Series

Supplier's Site

Technical Specifications

  KAYDON Bearings
Product Category Roller Bearings
Product Number 16378001
Product Name TR Series
Application Radar, Cranes, Excavators, Stackers
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB3010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Roller Bearings - 1469318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details