KAYDON Bearings RK Series RK6-29P1Z

Description
Pre-engineered Light Profile Turntable (Slewing Ring) Bearings Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and turntable applications where intermittent rotation and low velocity are present. Available from stock for medium-duty applications. Ball pitch diameters from 16" to 43". Moment load capacities up to 140,000 ft. lbs.
Description
Pre-engineered Light Profile Turntable (Slewing Ring) Bearings Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and turntable applications where intermittent rotation and low velocity are present. Available from stock for medium-duty applications. Ball pitch diameters from 16" to 43". Moment load capacities up to 140,000 ft. lbs.

Suppliers

Company
Product
Description
Supplier Links
RK Series - RK6-29P1Z - KAYDON Bearings
Muskegon, MI, United States
RK Series
RK6-29P1Z
RK Series RK6-29P1Z
Pre-engineered Light Profile Turntable (Slewing Ring) Bearings Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and turntable applications where intermittent rotation and low velocity are present. Available from stock for medium-duty applications. Ball pitch diameters from 16" to 43". Moment load capacities up to 140,000 ft. lbs.

Pre-engineered Light Profile Turntable (Slewing Ring) Bearings

Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and turntable applications where intermittent rotation and low velocity are present. Available from stock for medium-duty applications. Ball pitch diameters from 16" to 43". Moment load capacities up to 140,000 ft. lbs.

Supplier's Site

Technical Specifications

  KAYDON Bearings
Product Category Ball Bearings
Product Number RK6-29P1Z
Product Name RK Series
Application Small Cranes, Booms, Lifts, Robotics
Rolling Element Steel
Seals / Shields Double Seal
Lubrication Prelubricated; Relubricatable
Features Flanged; No Integral Gears
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details