Heavy Duty Turntable Bearings
Ideally suited for applications such as truck mounted cranes, hoists, and non-precision industrial tables and positioners. Available from stock. Ball pitch diameters from 9" to 40" and moment load ratings up to 870,000 ft.-lbs.
| KAYDON Bearings | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | MTE-415T |
| Product Name | MT Series |
| Application | Agriculture; Manipulators, Jib Cranes, Lifts |
| Seals / Shields | Double Seal |
| Features | External Gear Only |
| Type | Four Point Contact |
| Design Units | Inch |