KAYDON Bearings HS Series HS6-25E1Z

Description
Kaydon's HS series slewing ring bearings have rectangular cross sections that provide approximately twice the load capacity (moment ratings up to 139,900 ft-lbs) in the same envelope. HS series bearings provide Slewinfinite™ solutions for medium- to heavy-duty applications. The internal configuration consists of a rectangular cross section with deep groove gothic arch raceways and maximum ball complement. This results in a four-point contact design that provides exceptional moment, thrust, and radial load capacities. The HS and RK series share the same pinion, gear, and race core hardness. However, the HS slewing ring features reduced clearance and rectangular sections that provide additional capacity, greater stiffness, and less movement than the RK series. HS slewing ring bearings range in size from 20" to 47" (500 mm to 1,200 mm) OD with a standard cross section. Configurations include non-geared and internal geared (with fittings on the outer diameter), and external geared (fittings on the inner diameter). The gears are Involute Stub designs with 20° pressure angles, manufactured to AGMA Class Q5 and .015" to .025" allowance for backlash. HS slewing ring bearings feature two fittings for lubrication, spaced 180° apart. Geared races have tapped holes, while non-geared races have through holes. All have integral seals to protect against contamination.
Description
Kaydon's HS series slewing ring bearings have rectangular cross sections that provide approximately twice the load capacity (moment ratings up to 139,900 ft-lbs) in the same envelope. HS series bearings provide Slewinfinite™ solutions for medium- to heavy-duty applications. The internal configuration consists of a rectangular cross section with deep groove gothic arch raceways and maximum ball complement. This results in a four-point contact design that provides exceptional moment, thrust, and radial load capacities. The HS and RK series share the same pinion, gear, and race core hardness. However, the HS slewing ring features reduced clearance and rectangular sections that provide additional capacity, greater stiffness, and less movement than the RK series. HS slewing ring bearings range in size from 20" to 47" (500 mm to 1,200 mm) OD with a standard cross section. Configurations include non-geared and internal geared (with fittings on the outer diameter), and external geared (fittings on the inner diameter). The gears are Involute Stub designs with 20° pressure angles, manufactured to AGMA Class Q5 and .015" to .025" allowance for backlash. HS slewing ring bearings feature two fittings for lubrication, spaced 180° apart. Geared races have tapped holes, while non-geared races have through holes. All have integral seals to protect against contamination.

Suppliers

Company
Product
Description
Supplier Links
HS Series - HS6-25E1Z - KAYDON Bearings
Muskegon, MI, United States
HS Series
HS6-25E1Z
HS Series HS6-25E1Z
Kaydon's HS series slewing ring bearings have rectangular cross sections that provide approximately twice the load capacity (moment ratings up to 139,900 ft-lbs) in the same envelope. HS series bearings provide Slewinfinite™ solutions for medium- to heavy-duty applications. The internal configuration consists of a rectangular cross section with deep groove gothic arch raceways and maximum ball complement. This results in a four-point contact design that provides exceptional moment, thrust, and radial load capacities. The HS and RK series share the same pinion, gear, and race core hardness. However, the HS slewing ring features reduced clearance and rectangular sections that provide additional capacity, greater stiffness, and less movement than the RK series. HS slewing ring bearings range in size from 20" to 47" (500 mm to 1,200 mm) OD with a standard cross section. Configurations include non-geared and internal geared (with fittings on the outer diameter), and external geared (fittings on the inner diameter). The gears are Involute Stub designs with 20° pressure angles, manufactured to AGMA Class Q5 and .015" to .025" allowance for backlash. HS slewing ring bearings feature two fittings for lubrication, spaced 180° apart. Geared races have tapped holes, while non-geared races have through holes. All have integral seals to protect against contamination.

Kaydon's HS series slewing ring bearings have rectangular cross sections that provide approximately twice the load capacity (moment ratings up to 139,900 ft-lbs) in the same envelope. HS series bearings provide Slewinfinite™ solutions for medium- to heavy-duty applications.

The internal configuration consists of a rectangular cross section with deep groove gothic arch raceways and maximum ball complement. This results in a four-point contact design that provides exceptional moment, thrust, and radial load capacities.

The HS and RK series share the same pinion, gear, and race core hardness. However, the HS slewing ring features reduced clearance and rectangular sections that provide additional capacity, greater stiffness, and less movement than the RK series. HS slewing ring bearings range in size from 20" to 47" (500 mm to 1,200 mm) OD with a standard cross section. Configurations include non-geared and internal geared (with fittings on the outer diameter), and external geared (fittings on the inner diameter). The gears are Involute Stub designs with 20° pressure angles, manufactured to AGMA Class Q5 and .015" to .025" allowance for backlash.

HS slewing ring bearings feature two fittings for lubrication, spaced 180° apart. Geared races have tapped holes, while non-geared races have through holes. All have integral seals to protect against contamination.

Supplier's Site

Technical Specifications

  KAYDON Bearings
Product Category Ball Bearings
Product Number HS6-25E1Z
Product Name HS Series
Application Agriculture; Small Cranes, Booms, Lifts, Robotics
Seals / Shields Double Seal
Features External Gear Only
Type Four Point Contact
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P5012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details