KAYDON Bearings TR Series 16350001

Description
TR Series
Description
TR Series

Suppliers

Company
Product
Description
Supplier Links
TR Series - 16350001 - KAYDON Bearings
Muskegon, MI, United States
TR Series
16350001
TR Series 16350001
TR Series

TR Series

Supplier's Site

Technical Specifications

  KAYDON Bearings
Product Category Roller Bearings
Product Number 16350001
Product Name TR Series
Application Radar, Cranes, Excavators, Stackers
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU6013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Roller Bearings - 1469299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details