First Sensor AG Low Pressure Transmitter BTEL / PTUL5000

Description
The BTEL / PTUL5000 differential pressure transmitters from 1 mbar / 1 inH2O are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTEL / PTUL5000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.
Datasheet
Description
The BTEL / PTUL5000 differential pressure transmitters from 1 mbar / 1 inH2O are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTEL / PTUL5000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Transmitter - BTEL / PTUL5000 - First Sensor AG
Berlin, Germany
Low Pressure Transmitter
BTEL / PTUL5000
Low Pressure Transmitter BTEL / PTUL5000
The BTEL / PTUL5000 differential pressure transmitters from 1 mbar / 1 inH2O are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTEL / PTUL5000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.

The BTEL / PTUL5000 differential pressure transmitters from 1 mbar / 1 inH2O are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTEL / PTUL5000 pressure transmitters can be modified according to customer specific requirements.

Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.

Supplier's Site Datasheet
Sensor for Volumetric Flow Measurement - BTEL / PTUL5000 - First Sensor AG
Berlin, Germany
Sensor for Volumetric Flow Measurement
BTEL / PTUL5000
Sensor for Volumetric Flow Measurement BTEL / PTUL5000
The BTEL / PTUL5000 differential pressure transmitters from 1 mbar / 1 inH2O are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTEL / PTUL5000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.

The BTEL / PTUL5000 differential pressure transmitters from 1 mbar / 1 inH2O are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTEL / PTUL5000 pressure transmitters can be modified according to customer specific requirements.

Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Transmitters
Product Number BTEL / PTUL5000
Product Name Low Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Pressure Measurement Differential
Media Handles Hazardous Materials
Unlock Full Specs
to access all available technical data

Similar Products

Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - 85 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0363 to 102 psi (0.0255 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Gauge Pressure Transmitter - Model 266GST - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Negative Pressure
View Details