First Sensor AG Sensor for Volumetric Flow Measurement BTE / PTE / PTU5000

Description
The BTE / PTE / PTU5000 differential pressure transmitters from 25 mbar / 0.3 psi are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTE / PTE / PTU5000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.
Datasheet
Description
The BTE / PTE / PTU5000 differential pressure transmitters from 25 mbar / 0.3 psi are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTE / PTE / PTU5000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor for Volumetric Flow Measurement - BTE / PTE / PTU5000 - First Sensor AG
Berlin, Germany
Sensor for Volumetric Flow Measurement
BTE / PTE / PTU5000
Sensor for Volumetric Flow Measurement BTE / PTE / PTU5000
The BTE / PTE / PTU5000 differential pressure transmitters from 25 mbar / 0.3 psi are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTE / PTE / PTU5000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.

The BTE / PTE / PTU5000 differential pressure transmitters from 25 mbar / 0.3 psi are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTE / PTE / PTU5000 pressure transmitters can be modified according to customer specific requirements.

Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.

Supplier's Site Datasheet
Low Pressure Transmitter - BTE / PTE / PTU5000 - First Sensor AG
Berlin, Germany
Low Pressure Transmitter
BTE / PTE / PTU5000
Low Pressure Transmitter BTE / PTE / PTU5000
The BTE / PTE / PTU5000 differential pressure transmitters from 25 mbar / 0.3 psi are based on piezo resistive pressure sensors and are are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTE / PTE / PTU5000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.

The BTE / PTE / PTU5000 differential pressure transmitters from 25 mbar / 0.3 psi are based on piezo resistive pressure sensors and are are intended to be used with dry and non-corrosive gases. They provide two threaded pressure ports. The transmitters are calibrated and temperature compensated and offer different amplified analogue output signals. All BTE / PTE / PTU5000 pressure transmitters can be modified according to customer specific requirements.

Typical applications include industrial measurement and control, HVAC, medical devices and instrumentation.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Transmitters
Product Number BTE / PTE / PTU5000
Product Name Sensor for Volumetric Flow Measurement
Signal Output Analog Voltage; Analog Current
Pressure Measurement Differential
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Differential Pressure Transmitter - Model 266MST - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Negative Pressure
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details