First Sensor AG Pressure Transmitter CTE / CTU8000

Description
The CTE / CTU8000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters are based on piezo resistive ceramic pressure sensor elements and feature compact stainless steel housings. They are calibrated and temperature compensated and offer different amplified analogue output signals. All CTE / CTU8000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial machines, industrial measurement and control as well as instrumentation.
Datasheet
Description
The CTE / CTU8000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters are based on piezo resistive ceramic pressure sensor elements and feature compact stainless steel housings. They are calibrated and temperature compensated and offer different amplified analogue output signals. All CTE / CTU8000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial machines, industrial measurement and control as well as instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - CTE / CTU8000 - First Sensor AG
Berlin, Germany
Pressure Transmitter
CTE / CTU8000
Pressure Transmitter CTE / CTU8000
The CTE / CTU8000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters are based on piezo resistive ceramic pressure sensor elements and feature compact stainless steel housings. They are calibrated and temperature compensated and offer different amplified analogue output signals. All CTE / CTU8000 pressure transmitters can be modified according to customer specific requirements. Typical applications include industrial machines, industrial measurement and control as well as instrumentation.

The CTE / CTU8000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters are based on piezo resistive ceramic pressure sensor elements and feature compact stainless steel housings. They are calibrated and temperature compensated and offer different amplified analogue output signals. All CTE / CTU8000 pressure transmitters can be modified according to customer specific requirements.

Typical applications include industrial machines, industrial measurement and control as well as instrumentation.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Transmitters
Product Number CTE / CTU8000
Product Name Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Pressure Measurement Absolute; Gauge
Media Liquid; Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - PHPS-5500 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pneumatic pressure transmitters - Deltapi N Series - ABB Measurement & Analytics
Specs
Pressure Measurement Differential; Gauge
Media Liquid; Gas
Working Pressure Range 3 to 15 psi (2.11 to 10.56 m H2O)
View Details