TRINAMIC Motion Control GmbH & Co. KG. Bldc Motor, 3-Ph, 4000Rpm, 0.0625Nm, 24V Rohs Compliant Trinamic PD42-1-1670-CANOPEN

Description
BLDC MOTOR, 3-PH, 4000RPM, 0.0625NM, 24V ROHS COMPLIANT: YES
Description
BLDC MOTOR, 3-PH, 4000RPM, 0.0625NM, 24V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Bldc Motor, 3-Ph, 4000Rpm, 0.0625Nm, 24V Rohs Compliant Trinamic - 69AH1730 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Motor, 3-Ph, 4000Rpm, 0.0625Nm, 24V Rohs Compliant Trinamic
69AH1730
Bldc Motor, 3-Ph, 4000Rpm, 0.0625Nm, 24V Rohs Compliant Trinamic 69AH1730
BLDC MOTOR, 3-PH, 4000RPM, 0.0625NM, 24V ROHS COMPLIANT: YES

BLDC MOTOR, 3-PH, 4000RPM, 0.0625NM, 24V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 69AH1730
Product Name Bldc Motor, 3-Ph, 4000Rpm, 0.0625Nm, 24V Rohs Compliant Trinamic
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - YHD-500 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
FRAMELESS MOTOR - 115FSP25-D39057-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 35.54 in-oz/amp (251 mN-m/amp)
Output Power 0.7639 HP
View Details
DC Micro Motor - BRS-540SH545SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Coreless motors - A16C-09 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details