TRINAMIC Motion Control GmbH & Co. KG. PANdrive PD-170-57-E

Description
The PD-170-57-E is a full mechatronic solution including a 57mm brushless DC motor. It combines a convenient servo controller electronic (TMCM-170) and an optical encoder with a range of different motor types. The PD-170-57-E offers two motor torque options and can be controlled via RS232, RS485 and/or CAN interface. The power supply is connected via screw connectors and the interface and the multi-purpose I/Os can be connected via high density JST connectors. This PANdrive combines the high resolution commonly known from stepper motors with the high dynamic, high velocity and high reliability of a BLDC drive. It integrates a position regulator and a ramp generator. The integrated ramp generator provides for parameterized smooth positioning and supports an external switch as an absolute position reference. Specifications Electrical data supply voltage 12V to 48V DC up to 10A coil current Motor data rated torque: 0.32Nm / 0.42Nm number of poles: 4 please also refer to the motor datasheet Interface RS232, RS485 and/or CAN2.0b host interface Features servo drive allows ultra precise and fast positioning automatic positioning ramp generation with all parameters changable on-the-fly stand alone program capability using TMCL different startup modes for commutation & initialization high efficiency, low power dissipation electronics integrated protection: reverse polarity, overload / over temperature Software stand-alone (analog) operation or remote controlled operation PC-based demonstration software allows setting of all parameters Available Models PD4-170-57-E (-options): 0,32 Nm, QMot motor QBL5704-94-04-032 PD5-170-57-E (-options): 0,42 Nm, QMot motor QBL5704-116-04-042 Order Options -232 (RS-232 and CAN interface, TMCL Firmware) -485 (RS-485 and CAN interface, TMCL Firmware) Other pluggable connectors for interface RoHS compliant
Description
The PD-170-57-E is a full mechatronic solution including a 57mm brushless DC motor. It combines a convenient servo controller electronic (TMCM-170) and an optical encoder with a range of different motor types. The PD-170-57-E offers two motor torque options and can be controlled via RS232, RS485 and/or CAN interface. The power supply is connected via screw connectors and the interface and the multi-purpose I/Os can be connected via high density JST connectors. This PANdrive combines the high resolution commonly known from stepper motors with the high dynamic, high velocity and high reliability of a BLDC drive. It integrates a position regulator and a ramp generator. The integrated ramp generator provides for parameterized smooth positioning and supports an external switch as an absolute position reference. Specifications Electrical data supply voltage 12V to 48V DC up to 10A coil current Motor data rated torque: 0.32Nm / 0.42Nm number of poles: 4 please also refer to the motor datasheet Interface RS232, RS485 and/or CAN2.0b host interface Features servo drive allows ultra precise and fast positioning automatic positioning ramp generation with all parameters changable on-the-fly stand alone program capability using TMCL different startup modes for commutation & initialization high efficiency, low power dissipation electronics integrated protection: reverse polarity, overload / over temperature Software stand-alone (analog) operation or remote controlled operation PC-based demonstration software allows setting of all parameters Available Models PD4-170-57-E (-options): 0,32 Nm, QMot motor QBL5704-94-04-032 PD5-170-57-E (-options): 0,42 Nm, QMot motor QBL5704-116-04-042 Order Options -232 (RS-232 and CAN interface, TMCL Firmware) -485 (RS-485 and CAN interface, TMCL Firmware) Other pluggable connectors for interface RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
PANdrive PD-170-57-E -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
PANdrive PD-170-57-E
PANdrive PD-170-57-E
The PD-170-57-E is a full mechatronic solution including a 57mm brushless DC motor. It combines a convenient servo controller electronic (TMCM-170) and an optical encoder with a range of different motor types. The PD-170-57-E offers two motor torque options and can be controlled via RS232, RS485 and/or CAN interface. The power supply is connected via screw connectors and the interface and the multi-purpose I/Os can be connected via high density JST connectors. This PANdrive combines the high resolution commonly known from stepper motors with the high dynamic, high velocity and high reliability of a BLDC drive. It integrates a position regulator and a ramp generator. The integrated ramp generator provides for parameterized smooth positioning and supports an external switch as an absolute position reference. Specifications Electrical data supply voltage 12V to 48V DC up to 10A coil current Motor data rated torque: 0.32Nm / 0.42Nm number of poles: 4 please also refer to the motor datasheet Interface RS232, RS485 and/or CAN2.0b host interface Features servo drive allows ultra precise and fast positioning automatic positioning ramp generation with all parameters changable on-the-fly stand alone program capability using TMCL different startup modes for commutation & initialization high efficiency, low power dissipation electronics integrated protection: reverse polarity, overload / over temperature Software stand-alone (analog) operation or remote controlled operation PC-based demonstration software allows setting of all parameters Available Models PD4-170-57-E (-options): 0,32 Nm, QMot motor QBL5704-94-04-032 PD5-170-57-E (-options): 0,42 Nm, QMot motor QBL5704-116-04-042 Order Options -232 (RS-232 and CAN interface, TMCL Firmware) -485 (RS-485 and CAN interface, TMCL Firmware) Other pluggable connectors for interface RoHS compliant

The PD-170-57-E is a full mechatronic solution including a 57mm brushless DC motor. It combines a convenient servo controller electronic (TMCM-170) and an optical encoder with a range of different motor types. The PD-170-57-E offers two motor torque options and can be controlled via RS232, RS485 and/or CAN interface. The power supply is connected via screw connectors and the interface and the multi-purpose I/Os can be connected via high density JST connectors. This PANdrive combines the high resolution commonly known from stepper motors with the high dynamic, high velocity and high reliability of a BLDC drive. It integrates a position regulator and a ramp generator. The integrated ramp generator provides for parameterized smooth positioning and supports an external switch as an absolute position reference.

Specifications

Electrical data

  • supply voltage 12V to 48V DC
  • up to 10A coil current

Motor data

  • rated torque: 0.32Nm / 0.42Nm
  • number of poles: 4
  • please also refer to the motor datasheet

Interface

  • RS232, RS485 and/or CAN2.0b host interface

Features

  • servo drive allows ultra precise and fast positioning
  • automatic positioning ramp generation with all parameters changable on-the-fly
  • stand alone program capability using TMCL
  • different startup modes for commutation & initialization
  • high efficiency, low power dissipation electronics
  • integrated protection: reverse polarity, overload / over temperature

Software

  • stand-alone (analog) operation or remote controlled operation
  • PC-based demonstration software allows setting of all parameters

Available Models

  • PD4-170-57-E (-options): 0,32 Nm, QMot motor QBL5704-94-04-032
  • PD5-170-57-E (-options): 0,42 Nm, QMot motor QBL5704-116-04-042

Order Options

  • -232 (RS-232 and CAN interface, TMCL Firmware)
  • -485 (RS-485 and CAN interface, TMCL Firmware)

Other

  • pluggable connectors for interface
  • RoHS compliant
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category DC Motors
Product Name PANdrive PD-170-57-E
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-50 12V 3000RPM – GB9 30:1 Composite - 781102-735895 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Sonic Motor - 2734ZDR - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.1500 amps
Diameter / Width 1.06 inch (27 mm)
View Details
DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details