TRINAMIC Motion Control GmbH & Co. KG. PANdrive PD-163-42

Description
The PD-163-42 is a full mechatronic solution including a 42mm brushless DC motor (NEMA17). It combines a convenient BLDC controller/driver electronic (TMCM-163-42) with a range of different motor types with internal HALL sensors. The PD-163-42 offers two motor torque options and can be controlled via RS232 or RS485 interface. The power supply is connected via flat connectors and the interface and the multi-purpose I/Os can be connected via high density JST connectors. Specifications Electrical data supply voltage 12V to 39V DC up to 12A coil current Motor data rated torque: 0.185 Nm / 0.25 Nm number of poles: 8 please also refer to the motor datasheet Interface RS232 or RS485 host interface Features remote controlled using TMCL commands different startup modes for commutation & initialization high efficiency, low power dissipation electronics integrated protection: reverse polarity, overload / over temperature Software stand-alone (analog voltage) operation or remote controlled operation (TMCL) PC-based demonstration software allows setting of all parameters Available models PD3-163-42 (-option): 0.185 Nm (QMot QBL4208-81-04-019) PD4-163-42 (-option): 0.250 Nm (QMot QBL4208-100-04-025) Order Options -232 (RS232 interface, TMCL firmware) -485 (RS485 interface, TMCL firmware) Other pluggable connectors for interface RoHS compliant
Description
The PD-163-42 is a full mechatronic solution including a 42mm brushless DC motor (NEMA17). It combines a convenient BLDC controller/driver electronic (TMCM-163-42) with a range of different motor types with internal HALL sensors. The PD-163-42 offers two motor torque options and can be controlled via RS232 or RS485 interface. The power supply is connected via flat connectors and the interface and the multi-purpose I/Os can be connected via high density JST connectors. Specifications Electrical data supply voltage 12V to 39V DC up to 12A coil current Motor data rated torque: 0.185 Nm / 0.25 Nm number of poles: 8 please also refer to the motor datasheet Interface RS232 or RS485 host interface Features remote controlled using TMCL commands different startup modes for commutation & initialization high efficiency, low power dissipation electronics integrated protection: reverse polarity, overload / over temperature Software stand-alone (analog voltage) operation or remote controlled operation (TMCL) PC-based demonstration software allows setting of all parameters Available models PD3-163-42 (-option): 0.185 Nm (QMot QBL4208-81-04-019) PD4-163-42 (-option): 0.250 Nm (QMot QBL4208-100-04-025) Order Options -232 (RS232 interface, TMCL firmware) -485 (RS485 interface, TMCL firmware) Other pluggable connectors for interface RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
PANdrive PD-163-42 -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
PANdrive PD-163-42
PANdrive PD-163-42
The PD-163-42 is a full mechatronic solution including a 42mm brushless DC motor (NEMA17). It combines a convenient BLDC controller/driver electronic (TMCM-163-42) with a range of different motor types with internal HALL sensors. The PD-163-42 offers two motor torque options and can be controlled via RS232 or RS485 interface. The power supply is connected via flat connectors and the interface and the multi-purpose I/Os can be connected via high density JST connectors. Specifications Electrical data supply voltage 12V to 39V DC up to 12A coil current Motor data rated torque: 0.185 Nm / 0.25 Nm number of poles: 8 please also refer to the motor datasheet Interface RS232 or RS485 host interface Features remote controlled using TMCL commands different startup modes for commutation & initialization high efficiency, low power dissipation electronics integrated protection: reverse polarity, overload / over temperature Software stand-alone (analog voltage) operation or remote controlled operation (TMCL) PC-based demonstration software allows setting of all parameters Available models PD3-163-42 (-option): 0.185 Nm (QMot QBL4208-81-04-019) PD4-163-42 (-option): 0.250 Nm (QMot QBL4208-100-04-025) Order Options -232 (RS232 interface, TMCL firmware) -485 (RS485 interface, TMCL firmware) Other pluggable connectors for interface RoHS compliant

The PD-163-42 is a full mechatronic solution including a 42mm brushless DC motor (NEMA17). It combines a convenient BLDC controller/driver electronic (TMCM-163-42) with a range of different motor types with internal HALL sensors. The PD-163-42 offers two motor torque options and can be controlled via RS232 or RS485 interface. The power supply is connected via flat connectors and the interface and the multi-purpose I/Os can be connected via high density JST connectors.

Specifications

Electrical data

  • supply voltage 12V to 39V DC
  • up to 12A coil current

Motor data

  • rated torque: 0.185 Nm / 0.25 Nm
  • number of poles: 8
  • please also refer to the motor datasheet

Interface

  • RS232 or RS485 host interface

Features

  • remote controlled using TMCL commands
  • different startup modes for commutation & initialization
  • high efficiency, low power dissipation electronics
  • integrated protection: reverse polarity, overload / over temperature

Software

  • stand-alone (analog voltage) operation or remote controlled operation (TMCL)
  • PC-based demonstration software allows setting of all parameters

Available models

  • PD3-163-42 (-option): 0.185 Nm (QMot QBL4208-81-04-019)
  • PD4-163-42 (-option): 0.250 Nm (QMot QBL4208-100-04-025)

Order Options

  • -232 (RS232 interface, TMCL firmware)
  • -485 (RS485 interface, TMCL firmware)

Other

  • pluggable connectors for interface
  • RoHS compliant
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category DC Motors
Product Name PANdrive PD-163-42
Unlock Full Specs
to access all available technical data

Similar Products

PM9 48V 3000 RPM – S Box 70:1 Composite - 948S70C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
Flat Motion Series 5250 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC45-50 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 6710 rpm
View Details
DC Motors - 8347625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 10.6 In-lbs (12.24 kg-cm)
Gear Type Planetary; Planetary
View Details
1125 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-S51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.625 inch (15.9 mm)
Shaft Orientation Single-ended
Length 5.10 inch (130 mm)
View Details