TRINAMIC Motion Control GmbH & Co. KG. Bldc Motor, 3Ph, 4000Rpm, 0.125Nm, 24Vdc Rohs Compliant Trinamic PD42-2-1670-CANOPEN

Description
BLDC MOTOR, 3PH, 4000RPM, 0.125NM, 24VDC ROHS COMPLIANT: YES
Description
BLDC MOTOR, 3PH, 4000RPM, 0.125NM, 24VDC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Bldc Motor, 3Ph, 4000Rpm, 0.125Nm, 24Vdc Rohs Compliant Trinamic - 69AH1734 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Motor, 3Ph, 4000Rpm, 0.125Nm, 24Vdc Rohs Compliant Trinamic
69AH1734
Bldc Motor, 3Ph, 4000Rpm, 0.125Nm, 24Vdc Rohs Compliant Trinamic 69AH1734
BLDC MOTOR, 3PH, 4000RPM, 0.125NM, 24VDC ROHS COMPLIANT: YES

BLDC MOTOR, 3PH, 4000RPM, 0.125NM, 24VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 69AH1734
Product Name Bldc Motor, 3Ph, 4000Rpm, 0.125Nm, 24Vdc Rohs Compliant Trinamic
Unlock Full Specs
to access all available technical data

Similar Products

34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3286 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
FRAMELESS MOTOR - 57FSE20-D06420-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.15 in-oz/amp (107 mN-m/amp)
Output Power 0.2680 HP
View Details
DC Motors - 2313018 - RS Components, Ltd.
Specs
Output Power 0.0036 HP
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
Units Metric
View Details
DC-Micromotors Series 2657 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 36.0 VDC
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Rotor Inertia 2.41E-4 oz-in-sec² (0.0017 kg-cm²)
View Details