BLDC MOTOR, 3-PH, 36VDC, 4000RPM, 134W; DC Motor Type:Brushless; Supply Voltage VDC:36V; Rotational Speed Max:4000rpm; Torque Max:0.32N-m; Power Rating:134W; Motor Size:57mm; External Length:94mm; Product Range:QMot QBL5704 Series RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Brushless Motors |
Product Number | 65AC6267 |
Product Name | Bldc Motor, 3-Ph, 36Vdc, 4000Rpm, 134W; Dc Motor Type Trinamic |
Motor Type | DC Motor |
DC Voltage Range | 36.0 VDC |
Output Power | 0.1796 HP |